Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.95
Distributor | Stock | ||
---|---|---|---|
Newark
from US$105.57
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$95.62
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$87.00
|
11
in stock
|
Buy Now | |
RS Americas
from US$68.48
|
-
|
Buy Now | |
TTI Europe
from US$55.95
|
-
|
Buy Now | |
Sager
from US$58.30
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Relay, Panel Mount, Ip20, 280Vac/10A, Dc In, |Sensata/crydom 84137200 | Newark Electronics |
SSR Relay Panel Mount IP20 280VAC/10A DC In | Rapid Electronics |
Relay | RS Americas |
SSR PM IP20 280VAC/10A DC | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 84137200?
Additional datasheets, footprints and schematics for 84137200 are listed on our Part Details page. You can also find images and similar parts to 84137200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84137200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84137200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84137200 fall under?
The 84137200 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 84137200 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84137200 you can contact the distributor directly for product support, shipping queries etc.
Is the 84137200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84137200 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for 84137200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84137200 often in real-time on the comparison pages.
What if I can't find stock of 84137200?
You can fill out our help required form which you can use to request a quote for 84137200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.