Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$76.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$79.02
|
71
in stock
|
Buy Now | |
RS Americas
from US$100.83
|
111
in stock
|
Buy Now | |
element14
from US$88.88
|
86
in stock
|
Buy Now | |
Newark Electronics
from US$104.86
|
85
in stock
|
Buy Now | |
Farnell
from US$79.02
|
81
in stock
|
Buy Now | |
Distrelec
from US$76.05
|
27
in stock
|
Buy Now | |
Sager
from US$81.76
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$110.91
|
20
in stock
|
Buy Now | |
Heilind Electronics
from US$100.52
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$95.92
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$100.52
|
5
in stock
|
Buy Now | |
Schukat Electronic
from US$78.59
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$99.34
|
-
|
Buy Now | |
TTI Europe
from US$78.33
|
-
|
Buy Now | |
Relay Specialties
from US$76.49
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 50A |
Operating Voltage Max | 660VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
Product Range | - |
Solid State Relay, 32 VDC, SPST-NO, 50A/660V, Zero Switching, GN Series | Sensata - Crydom 84137120 | RS Americas |
SSR, 50A | element14 |
Solid State Relay, 50A, 3-32Vdc, Panel | Newark Electronics |
SSR Panel Mt Zero Cross | RS |
Sensata Crydom Solid State Relay, GN, 1NO, 50A, 660V, Screw Terminal | Distrelec |
Solid State Relays - Industrial Mount 4-32 VDC | Sager |
SSR Relay Panel Mount IP20 660VAC/50A DC In | Rapid Electronics |
SSR, PNL MT, IP20, 660VAC/50 A, DC IN, 0 CROSS | Heilind Electronics |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay Z-Vers. 660V 50A Hock | Schukat Electronic |
Relay, Solid State | Carlton-Bates |
SSR PM IP20 660VAC/50A DC | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 84137120.?
Additional datasheets, footprints and schematics for 84137120. are listed on our Part Details page. You can also find images and similar parts to 84137120. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84137120. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84137120. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84137120. fall under?
The 84137120. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 84137120. when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84137120. you can contact the distributor directly for product support, shipping queries etc.
Is the 84137120. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84137120. have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for 84137120..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84137120. often in real-time on the comparison pages.
What if I can't find stock of 84137120.?
You can fill out our help required form which you can use to request a quote for 84137120. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.