Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$106.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$118.98
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$106.86
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$136.00
|
10
in stock
|
Buy Now | |
RS Americas
from US$129.70
|
-
|
Buy Now | |
Carlton-Bates
from US$145.24
|
-
|
Buy Now | |
TTI Europe
from US$120.28
|
-
|
Buy Now | |
Sager
from US$113.84
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ssr Relay, Panel Mount, Ip20, 280Vac/75A, Ac In, |Sensata/crydom 84137031 | Newark Electronics |
SSR Relay Panel Mount IP20 280VAC/75A AC In | Rapid Electronics |
Relay | RS Americas |
Relay, Solid State | Carlton-Bates |
SSR PM IP20 280VAC/75A AC | TTI Europe |
Solid State Relays - Industrial Mount 75A/240Vac AC In ZC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 84137031?
Additional datasheets, footprints and schematics for 84137031 are listed on our Part Details page. You can also find images and similar parts to 84137031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84137031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84137031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84137031 fall under?
The 84137031 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 84137031 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84137031 you can contact the distributor directly for product support, shipping queries etc.
Is the 84137031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84137031 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Carlton-Bates have stock available or on a lead time for 84137031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84137031 often in real-time on the comparison pages.
What if I can't find stock of 84137031?
You can fill out our help required form which you can use to request a quote for 84137031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.