Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$48.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.72
|
37
in stock
|
Buy Now | |
RS Americas
from US$62.03
|
38
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$48.87
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$60.67
|
25
in stock
|
Buy Now | |
element14
from US$54.72
|
25
in stock
|
Buy Now | |
Farnell
from US$48.72
|
25
in stock
|
Buy Now | |
Distrelec
from US$56.33
|
13
in stock
|
Buy Now | |
Carlton-Bates
from US$61.12
|
-
|
Buy Now | |
TTI Europe
from US$50.78
|
-
|
Buy Now | |
Sager
from US$50.30
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Load Current | 25A |
---|---|
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Output Device | SCR |
RoHS Compliant | Yes |
Relay, SSR, Zero-Switching, 25A, Ctrl-V 3-32DC, Vol-Rtg 24-280AC, Pnl-Mnt | Sensata - Crydom 84134910 | RS Americas |
SSR Panel Mt Zero Cross TRIAC | RS |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay, 25A, 3-32Vdc, Panel | Newark Electronics |
SOLID STATE RELAY, 25A, 3-32VDC, PANEL | element14 |
Sensata Crydom Solid State Relay Single Phase, GNA5, 1NO, 25A, 280V, Screw Terminal | Distrelec |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 280VAC/25A DC TRI | TTI Europe |
Solid State Relays - Industrial Mount 25A/240Vac DC In ZC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 84134910?
Additional datasheets, footprints and schematics for 84134910 are listed on our Part Details page. You can also find images and similar parts to 84134910 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84134910 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84134910 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84134910 fall under?
The 84134910 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 84134910 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84134910 you can contact the distributor directly for product support, shipping queries etc.
Is the 84134910 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 84134910 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 84134910.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84134910 often in real-time on the comparison pages.
What if I can't find stock of 84134910?
You can fill out our help required form which you can use to request a quote for 84134910 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.