Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$69.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$69.83
|
No stock
|
Buy Now | |
Newark Electronics
from US$117.14
|
59
in stock
|
Buy Now | |
Rapid Electronics
from US$81.76
|
59
in stock
|
Buy Now | |
Chip One Stop
from US$93.80
|
59
in stock
|
Buy Now | |
RS Americas
from US$96.40
|
-
|
Buy Now | |
element14
from US$78.00
|
-
|
Buy Now | |
Carlton-Bates
from US$99.72
|
-
|
Buy Now | |
TTI Europe
from US$83.29
|
-
|
Buy Now | |
Sager
from US$82.07
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Solid State Relay, 50A, 90-280Vac, Panel | Newark Electronics |
SSR Relay Panel Mount IP00 280VAC/50A AC In | Rapid Electronics |
SSR Relay, Panel Mount, IP00, 280VAC/50A, AC In, Instantaneous | Sensata - Crydom 84134221 | RS Americas |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 280VAC/50A AC | TTI Europe |
Solid State Relays - Industrial Mount 50A/240Vac AC In RAN | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 84134221?
Additional datasheets, footprints and schematics for 84134221 are listed on our Part Details page. You can also find images and similar parts to 84134221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84134221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84134221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84134221 fall under?
The 84134221 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 84134221 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84134221 you can contact the distributor directly for product support, shipping queries etc.
Is the 84134221 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 84134221 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for 84134221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84134221 often in real-time on the comparison pages.
What if I can't find stock of 84134221?
You can fill out our help required form which you can use to request a quote for 84134221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.