Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current | 75A |
---|---|
Operating Voltage Max | 660VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48VAC |
RoHS Compliant | Yes |
Relay | RS Americas |
Solid State Relay, 75A, 90-280Vac, Panel | Newark Electronics |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 660VAC/75A AC | TTI Europe |
Solid State Relays - Industrial Mount 75A/480Vac AC In ZC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 84134131?
Additional datasheets, footprints and schematics for 84134131 are listed on our Part Details page. You can also find images and similar parts to 84134131 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84134131 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84134131 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84134131 fall under?
The 84134131 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to 84134131 when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84134131 you can contact the distributor directly for product support, shipping queries etc.
Is the 84134131 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 84134131 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates, TTI Europe and Sager have stock available or on a lead time for 84134131.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84134131 often in real-time on the comparison pages.
What if I can't find stock of 84134131?
You can fill out our help required form which you can use to request a quote for 84134131 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.