Status: | Unknown |
---|---|
Series: | GN Series |
RoHS: | Unknown |
Prices starting from US$54.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.25
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$86.23
|
156
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$86.23
|
52
in stock
|
Buy Now | |
RS Americas
from US$86.50
|
4
in stock
|
Buy Now | |
element14
from US$65.28
|
2
in stock
|
Buy Now | |
Farnell
from US$79.77
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$89.96
|
-
|
Buy Now | |
TTI Europe
from US$61.51
|
-
|
Buy Now | |
Sager
from US$70.14
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | - |
---|---|
Load Current | 25A |
Operating Voltage Max | 660VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Voltage Turn On |
Operating Voltage Min | 48VAC |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | GN Series |
SVHC | No SVHC (07-Jul-2017) |
SSR, PNL MT, IP00, 660VAC/25 A, DC IN, 0 CROSS | Heilind Electronics |
SSR Panel IP00 660VAC/25A DC In | RS |
Relay, SSR, Zero-Switching, 25A, Ctrl-V 4-32DC, Vol-Rtg 48-660AC, GN Series | Sensata - Crydom 84134110 | RS Americas |
Solid State Relay, 25A, 3-32Vdc, Panel | Newark Electronics |
SSR PM IP00 660VAC/25A DC | TTI Europe |
Solid State Relays - Industrial Mount 4-32 VDC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 84134110?
Additional datasheets, footprints and schematics for 84134110 are listed on our Part Details page. You can also find images and similar parts to 84134110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84134110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84134110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84134110 fall under?
The 84134110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 84134110 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84134110 you can contact the distributor directly for product support, shipping queries etc.
Is the 84134110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84134110 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, RS Americas and element14 have stock available or on a lead time for 84134110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84134110 often in real-time on the comparison pages.
What if I can't find stock of 84134110?
You can fill out our help required form which you can use to request a quote for 84134110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.