84134017 Relays by Crydom

SOLID STATE RELAY, 25A, 3-32VDC, PANEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$55.99

Distributor Stock
Logo for Newark
Newark
from US$113.24
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$65.76
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$56.23
-
Buy Now
Logo for Sager
Sager
from US$55.99
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Load Current 25A
Operating Voltage Max 280VAC
Relay Mounting Panel
Relay Terminals Screw
Switching Mode Zero Crossing
Operating Voltage Min 24VAC
RoHS Compliant Yes

Alternative Descriptions

Solid State Relay, 25A, 3-32Vdc, Panel | Newark Electronics
SSR Relay, Panel Mount, IP00, 280VAC/25A, DC In, Zero Cross, Faston | Sensata - Crydom 84134017 | RS Americas
SSR PM IP00 280VAC/25A DC | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 84134017?

Additional datasheets, footprints and schematics for 84134017 are listed on our Part Details page. You can also find images and similar parts to 84134017 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 84134017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84134017 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 84134017 fall under?

The 84134017 is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.

Can I view similar or alternative parts?

You can view similar parts to 84134017 when available in the Solid State Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 84134017 you can contact the distributor directly for product support, shipping queries etc.

Is the 84134017 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 84134017 have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for 84134017.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 84134017 often in real-time on the comparison pages.

What if I can't find stock of 84134017?

You can fill out our help required form which you can use to request a quote for 84134017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay