Status: | Unknown |
---|---|
Series: | 8400N Series |
RoHS: | Unknown |
Prices starting from US$18.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.93
|
1,388
in stock
|
Buy Now | |
Sager
from US$19.68
|
150
in stock
|
Buy Now | |
Distrelec
from US$33.78
|
137
in stock
|
Buy Now | |
RS Americas
from US$26.89
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$33.20
|
50
in stock
|
Buy Now | |
Avnet America
from US$18.35
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$29.83
|
20
in stock
|
Buy Now | |
element14
from US$30.90
|
6
in stock
|
Buy Now | |
Farnell
from US$25.93
|
6
in stock
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 25mm |
Noise Rating | 37dBA |
Flow Rate - Imperial | 46.5cu.ft/min |
Flow Rate - Metric | 79m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 8400N Series |
Power Rating | 2.2W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
External Height | 80mm |
External Width | 80mm |
Frame Dimensions | 80mm x 80mm x 25mm |
Ball bearing axial fan,80mm 12V 2.2W | RS |
DC Fans DC Tubeaxial Fan, 80x80x25mm, 12VDC, 46.5CFM, 2.2W, 37dBA, 3600RPM, Ball Bearing | Sager |
ebmpapst Axial Fan DC 80x80x25mm 12V 78m³/h | Distrelec |
DC Fan, 12V, 80x80x25mm, 46.5CFM, 2.2W, 37dBA, 2600RPM, Wire Leads | ebm-papst 8412NH | RS Americas |
DC Fan Ball Bearing 12V 2.2W 3600RPM 46.5CFM 37dB Flange Mount | Avnet America |
Axial Fan, 80Mm, 12Vdc | Newark Electronics |
FAN, 80X80X25MM, 12V DC | element14 |
Where can I find additional details, specifications and documents for a 8412NH?
Additional datasheets, footprints and schematics for 8412NH are listed on our Part Details page. You can also find images and similar parts to 8412NH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8412NH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8412NH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8412NH fall under?
The 8412NH is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8412NH when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8412NH you can contact the distributor directly for product support, shipping queries etc.
Is the 8412NH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8412NH have stock available?
Authorised distributors including RS, Sager, Distrelec, RS Americas and Chip One Stop have stock available or on a lead time for 8412NH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8412NH often in real-time on the comparison pages.
What if I can't find stock of 8412NH?
You can fill out our help required form which you can use to request a quote for 8412NH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.