84115502 Kits & Assortments - Miscellaneous by Crydom

Input Module GMS-IACA, DIN Rail Mount 17.5mm, 30VDC, 180-280VAC In

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$65.27

Distributor Stock
Logo for Newark
Newark
from US$65.27
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Input Module Gms-Iaca Din Rail Mount 175Mm 30Vdc/Sensata/Crydom |Sensata/crydom 84115502 | Newark Electronics
GMS 17.5mm Input Module, | Relay Specialties
I/O Modules GMS 17.5mm In Mod 180-280VAC Input | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 84115502?

Additional datasheets, footprints and schematics for 84115502 are listed on our Part Details page. You can also find images and similar parts to 84115502 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 84115502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84115502 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 84115502 fall under?

The 84115502 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to 84115502 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 84115502 you can contact the distributor directly for product support, shipping queries etc.

Is the 84115502 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 84115502 have stock available?

Authorised distributors including Newark Electronics, Relay Specialties and Sager have stock available or on a lead time for 84115502.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 84115502 often in real-time on the comparison pages.

What if I can't find stock of 84115502?

You can fill out our help required form which you can use to request a quote for 84115502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay