Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
875
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
875
in stock
|
Buy Now | |
element14
from US$0.23
|
875
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Inductor, 1000Uh, Unshielded, 0.09A, Smd Rohs Compliant: Yes |Murata 84105C | Newark Electronics |
INDUCTOR, 1000UH, UNSHIELDED, 0.09A, SMD | element14 |
8400 Series 1000 uH â–’10% 90 mA Miniature Surface Mount Power Inductor | Future Electronics |
Power Inductor (SMD), 1 mH, ± 10%, 90 mA, Unshielded, 90 mA, 4.5mm x 3.3mm x 2.6mm | Avnet America |
Power Inductors - SMD 1K UH +/- 10% | Sager |
Power Inductor (SMD), 1 mH, � 10%, 90 mA, Unshielded, 90 mA, 4.5mm x 3.3mm x 2.6mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 84105C?
Additional datasheets, footprints and schematics for 84105C are listed on our Part Details page. You can also find images and similar parts to 84105C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84105C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84105C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84105C fall under?
The 84105C is listed under Power & Line Protection > More Power & Line Protection.
Can I view similar or alternative parts?
You can view similar parts to 84105C when available in the More Power & Line Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84105C you can contact the distributor directly for product support, shipping queries etc.
Is the 84105C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 84105C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 84105C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84105C often in real-time on the comparison pages.
What if I can't find stock of 84105C?
You can fill out our help required form which you can use to request a quote for 84105C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.