Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Plate Type | End |
---|---|
Plate Material | Aluminium |
Plate Color | Black |
For Use With | Bopla Alubos Series AB 1000 Enclosures |
External Depth - Metric | 34.5mm |
External Width - Metric | 108.6mm |
RoHS Compliant | Yes |
End Cover, Aluminium, Black | Newark Electronics |
ABD 1000 ALUBOS DECKEL | Boersig |
Where can I find additional details, specifications and documents for a 84101000?
Additional datasheets, footprints and schematics for 84101000 are listed on our Part Details page. You can also find images and similar parts to 84101000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84101000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84101000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84101000 fall under?
The 84101000 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Plates.
Can I view similar or alternative parts?
You can view similar parts to 84101000 when available in the Plates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84101000 you can contact the distributor directly for product support, shipping queries etc.
Is the 84101000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 84101000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 84101000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84101000 often in real-time on the comparison pages.
What if I can't find stock of 84101000?
You can fill out our help required form which you can use to request a quote for 84101000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.