Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | 4.6mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 38.1mm |
Width | 38.1mm |
Height | 7.6mm |
Accessory Type | Flat Tie Holder |
RoHS Compliant | Yes |
Cable Fastener | Newark Electronics |
Where can I find additional details, specifications and documents for a 8408-1026?
Additional datasheets, footprints and schematics for 8408-1026 are listed on our Part Details page. You can also find images and similar parts to 8408-1026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8408-1026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8408-1026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8408-1026 fall under?
The 8408-1026 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to 8408-1026 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8408-1026 you can contact the distributor directly for product support, shipping queries etc.
Is the 8408-1026 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8408-1026 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 8408-1026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8408-1026 often in real-time on the comparison pages.
What if I can't find stock of 8408-1026?
You can fill out our help required form which you can use to request a quote for 8408-1026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.