Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.96
Contact Configuration | - |
---|---|
Load Current | 5A |
Operating Voltage Max | 280VAC |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 3VDC |
Control Voltage Max | 24VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 24V |
Control Voltage DC Min | 3V |
Control Voltage Type | DC |
Current Load AC Max | 4A |
Input Voltage | 3V DC to 32V DC |
Isolation Voltage | 4kV |
Load Current Min | 0.05A |
Load Current RMS Max | 5A |
Load Voltage Range | 24Vrms to 280Vrms |
Operating Voltage Range | 24V AC to 280V AC |
Output Type | Triac |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 24V |
Ssr, 5A | Newark Electronics |
SSR, 5A | element14 |
SSR PCB,3-32 Vdc I/P, 24-280 Vac O/P,5 A | RS |
SSR PCB MOUNT SIP 240VAC/5A 3- | TTI Europe |
Solid State Relays - PCB Mount 5A/240VAC 3-28VDC In PCB SIP ZC | Sager |
Where can I find additional details, specifications and documents for a 84065030?
Additional datasheets, footprints and schematics for 84065030 are listed on our Part Details page. You can also find images and similar parts to 84065030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84065030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84065030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84065030 fall under?
The 84065030 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 84065030 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84065030 you can contact the distributor directly for product support, shipping queries etc.
Is the 84065030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84065030 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for 84065030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84065030 often in real-time on the comparison pages.
What if I can't find stock of 84065030?
You can fill out our help required form which you can use to request a quote for 84065030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.