Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$12.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.44
|
No stock
|
Buy Now | |
Conrad
from US$22.35
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$12.35
|
-
|
Buy Now | |
Avnet America
from US$89.61
|
-
|
Buy Now | |
element14
from US$13.78
|
-
|
Buy Now | |
TTI Europe
from US$98.30
|
-
|
Buy Now | |
Richardson RFPD
from US$79.65
|
-
|
Buy Now | |
Sager
from US$101.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Compatible with (details): Alubos 1040 | Conrad |
Alubos Wall Bracket, Steel, Ab-Wl2, For Ab 1040, 4 Pc St, Ral 9005 Rohs Compliant: Yes |Bopla 84007000 | Newark Electronics |
03AH6868 | element14 |
ALUBOS WALL BRACKET, STEEL, AB-WL2, FOR AB 1040, 4 PC ST, RAL 9005 03AH6868 | Farnell |
AB-WL 2 WANDLASCHE FÃœR AB 1040 | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flow Sensor H2O 1LPM 10Bar 250VAC N/O Close with Flow Thread Mount 22mm | Avnet America |
POSITION SENSORS | Richardson RFPD |
Flow Sensors FS-05 FLOW SWITCH | Sager |
Where can I find additional details, specifications and documents for a 84007000?
Additional datasheets, footprints and schematics for 84007000 are listed on our Part Details page. You can also find images and similar parts to 84007000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84007000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84007000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84007000 fall under?
The 84007000 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Mounting Brackets.
Can I view similar or alternative parts?
You can view similar parts to 84007000 when available in the Mounting Brackets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84007000 you can contact the distributor directly for product support, shipping queries etc.
Is the 84007000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 84007000 have stock available?
Authorised distributors including Conrad, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for 84007000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84007000 often in real-time on the comparison pages.
What if I can't find stock of 84007000?
You can fill out our help required form which you can use to request a quote for 84007000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.