Status: | Unknown |
---|---|
Series: | B-Box Series |
RoHS: | Unknown |
Accessory Type | Terminal Block |
---|---|
For Use With | B-Box Series Enclosures |
Product Range | B-Box Series |
SVHC | No SVHC (15-Jan-2019) |
Body Colour | Grey |
IP Rating | IP65 |
Enclosure Accessory, 5 Pole, Up To 4Mm Square, Terminal Block Rohs Compliant: Yes |Spelsberg 840-004 02 | Newark Electronics |
TERMINAL BLOCK, 5 POLE, UP TO 4MM SQ | element14 |
Where can I find additional details, specifications and documents for a 840-004 02?
Additional datasheets, footprints and schematics for 840-004 02 are listed on our Part Details page. You can also find images and similar parts to 840-004 02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 840-004 02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 840-004 02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 840-004 02 fall under?
The 840-004 02 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 840-004 02 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 840-004 02 you can contact the distributor directly for product support, shipping queries etc.
Is the 840-004 02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 840-004 02 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 840-004 02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 840-004 02 often in real-time on the comparison pages.
What if I can't find stock of 840-004 02?
You can fill out our help required form which you can use to request a quote for 840-004 02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.