Status: | Unknown |
---|---|
Series: | 84 Series |
RoHS: | Compliant |
Prices starting from US$16.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.40
|
No stock
|
Buy Now | |
Rapid Electronics
from US$28.54
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.99
|
4
in stock
|
Buy Now | |
Distrelec
from US$20.90
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$20.32
|
-
|
Buy Now | |
RS Americas
from US$25.18
|
-
|
Buy Now | |
element14
from US$25.11
|
-
|
Buy Now | |
Sager
from US$20.33
|
-
|
Buy Now | |
Farnell
from US$26.40
|
-
|
Buy Now |
For Use With | EAO 84 Series Emergency-Stop Push Button Switches |
---|---|
Product Range | 84 Series |
RoHS Compliant | Yes |
EAO 84-910 EAO Series84 Enclosure For Emergency Switch Grey/Yellow 65X65X57 | Rapid Electronics |
Case | Transfer Multisort Elektronik |
EAO Emergency Stop Switch Enclosure, Grey / Yellow, EAO 84 Series | Distrelec |
Enclosure for emergency switch grey/yell | RS |
Switch Body, E-Stop Pb, Plastic, Ip66 | Newark Electronics |
EStop Pushbutton Enclosure, Sealed, 65Lx65Bx57H, Yellow, Single Opening, Plastic | EAO 84-910 | RS Americas |
Switch Bezels / Switch Caps ENCLSR 22.5mm 65mm x 65mm x 57mm | Sager |
ENCLOSURE, PLASTIC, 65 X 57 X 65MM | Farnell |
Where can I find additional details, specifications and documents for a 84-910?
Additional datasheets, footprints and schematics for 84-910 are listed on our Part Details page. You can also find images and similar parts to 84-910 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84-910 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84-910 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84-910 fall under?
The 84-910 is listed under Switches & Relays > Switches > Switch Components > Switch Bodies / Enclosures.
Can I view similar or alternative parts?
You can view similar parts to 84-910 when available in the Switch Bodies / Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84-910 you can contact the distributor directly for product support, shipping queries etc.
Is the 84-910 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 84-910 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Distrelec, RS and Newark Electronics have stock available or on a lead time for 84-910.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84-910 often in real-time on the comparison pages.
What if I can't find stock of 84-910?
You can fill out our help required form which you can use to request a quote for 84-910 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.