Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.85
|
35
in stock
|
Buy Now | |
RS Americas
from US$27.43
|
285
in stock
|
Buy Now | |
element14
from US$36.03
|
129
in stock
|
Buy Now | |
Farnell
from US$39.10
|
129
in stock
|
Buy Now | |
Distrelec
from US$38.24
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$45.84
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$31.66
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$36.44
|
2
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
For Use With | 84 Series 22.5mm Illuminated Stop Switches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory, E-Stop Protective Shroud, 45mm, No Legend/Blank, Metal, IP65, Yellow | EAO 84-909 | RS Americas |
SHROUD, PROTECT, 22MM, FOR 84 SERIES | element14 |
Metal protection guard yellow for E stop | RS |
EAO Protective Shroud, Yellow, EAO 84 Series | Distrelec |
EAO 84-909 Series 84 Protective Shroud Metal For Short Emergency-Stop Yellow | Rapid Electronics |
Protective cap | Transfer Multisort Elektronik |
E-Stop Protective Shroud, 45Mm, Yellow | Newark Electronics |
Not-Halt Schutzkragen Metall gelb D45 | Boersig |
Switch Hardware Protective shroud metal for short Emergency-Stop, Yellow | Sager |
Where can I find additional details, specifications and documents for a 84-909?
Additional datasheets, footprints and schematics for 84-909 are listed on our Part Details page. You can also find images and similar parts to 84-909 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84-909 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84-909 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84-909 fall under?
The 84-909 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 84-909 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84-909 you can contact the distributor directly for product support, shipping queries etc.
Is the 84-909 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84-909 have stock available?
Authorised distributors including RS Americas, element14, Farnell, RS and Distrelec have stock available or on a lead time for 84-909.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84-909 often in real-time on the comparison pages.
What if I can't find stock of 84-909?
You can fill out our help required form which you can use to request a quote for 84-909 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.