Status: | Unknown |
---|---|
Series: | 84 Series |
RoHS: | Unknown |
Prices starting from US$6.47
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.43
|
No stock
|
Buy Now | |
Sager
from US$7.33
|
133
in stock
|
Buy Now | |
element14
from US$7.59
|
70
in stock
|
Buy Now | |
Farnell
from US$11.35
|
70
in stock
|
Buy Now | |
Distrelec
from US$7.27
|
25
in stock
|
Buy Now | |
RS Americas
from US$11.95
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.47
|
5
in stock
|
Buy Now | |
RS
from US$6.79
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Lens Shape | Round |
---|---|
Switch Lens Colour | Red |
Product Range | 84 Series |
Actuator Diameter | 22mm |
For Use With | EAO 84 Series Pushbutton Switches |
Lens Diameter | 25mm |
Industrial Panel Mount Indicators / Switch Indicators ALM RED OPAGUE LENS | Sager |
LENS, ROUND, RED, 19.7MM | element14 |
EAO Switch Cap Round 19.7mm Red Aluminium EAO 84 Series | Distrelec |
Accessory, Lens, Round, 19.7mm, Raised Above Bezel, Flat, Aluminum, Opaque, Red | EAO 84-7201.200 | RS Americas |
Actuator lens | Transfer Multisort Elektronik |
Lens, Ø 19.7 mm, non illuminative, Red, | RS |
Lens, Round, Red | Newark Electronics |
Druckhaube Aluminium rot D19.7 | Boersig |
Where can I find additional details, specifications and documents for a 84-7201.200?
Additional datasheets, footprints and schematics for 84-7201.200 are listed on our Part Details page. You can also find images and similar parts to 84-7201.200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84-7201.200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84-7201.200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84-7201.200 fall under?
The 84-7201.200 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 84-7201.200 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84-7201.200 you can contact the distributor directly for product support, shipping queries etc.
Is the 84-7201.200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84-7201.200 have stock available?
Authorised distributors including Sager, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for 84-7201.200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84-7201.200 often in real-time on the comparison pages.
What if I can't find stock of 84-7201.200?
You can fill out our help required form which you can use to request a quote for 84-7201.200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.