Status: | Unknown |
---|---|
Series: | 84 Series |
RoHS: | Unknown |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.99
|
135
in stock
|
Buy Now | |
Distrelec
from US$3.70
|
62
in stock
|
Buy Now | |
RS Americas
from US$4.06
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.42
|
5
in stock
|
Buy Now | |
element14
from US$4.08
|
1
in stock
|
Buy Now | |
Farnell
from US$3.99
|
1
in stock
|
Buy Now | |
Boersig
-
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$2.73
|
-
|
Buy Now | |
Sager
from US$2.73
|
-
|
Buy Now |
Lens Shape | Round |
---|---|
Switch Lens Colour | Blue |
Product Range | 84 Series |
SVHC | No SVHC (15-Jan-2018) |
Plastic lens,rnd,Blu,translucent,19.7mm | RS |
EAO Switch Lens Round 19.7mm Blue Transparent Plastic 84 Series Switches | Distrelec |
Accessory, Lens, Round, 19.7mm, Flat, Plastic, Illuminative, Transparent, Blue | EAO 84-7111.600 | RS Americas |
Actuator lens | Transfer Multisort Elektronik |
ROUND LENS W/ BEZEL, BLUE, PLASTIC | element14 |
Druckhaube Kunststoff blau D19.7 | Boersig |
Lens, Round, Blue | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators BLU ROUND LENS | Sager |
Where can I find additional details, specifications and documents for a 84-7111.600?
Additional datasheets, footprints and schematics for 84-7111.600 are listed on our Part Details page. You can also find images and similar parts to 84-7111.600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84-7111.600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84-7111.600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84-7111.600 fall under?
The 84-7111.600 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 84-7111.600 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84-7111.600 you can contact the distributor directly for product support, shipping queries etc.
Is the 84-7111.600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84-7111.600 have stock available?
Authorised distributors including RS, Distrelec, RS Americas, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 84-7111.600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84-7111.600 often in real-time on the comparison pages.
What if I can't find stock of 84-7111.600?
You can fill out our help required form which you can use to request a quote for 84-7111.600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.