Status: | Unknown |
---|---|
Series: | 84 Series |
RoHS: | Unknown |
Prices starting from US$7.94
For Use With | EAO 84 Series Pushbutton Switches |
---|---|
IP / NEMA Rating | IP67 |
Product Range | 84 Series |
SVHC | No SVHC (15-Jan-2018) |
Indicator Actuator, 25mm, Non-Illuminative Bezel, Illuminative Lens, Metal, Natural | EAO 84-0200.7 | RS Americas |
Indicator-actuator natural D25 alu | RS |
INDICATOR ACTUATOR, PUSHBUTTON SWITCH | element14 |
Indicator Actuator, Pushbutton Switch | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators Anodized ALM IND HSNG 22.5mm | Sager |
Leuchtmelder-Vorsatz Aluminium natur D25 | Boersig |
Where can I find additional details, specifications and documents for a 84-0200.7?
Additional datasheets, footprints and schematics for 84-0200.7 are listed on our Part Details page. You can also find images and similar parts to 84-0200.7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 84-0200.7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 84-0200.7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 84-0200.7 fall under?
The 84-0200.7 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 84-0200.7 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 84-0200.7 you can contact the distributor directly for product support, shipping queries etc.
Is the 84-0200.7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 84-0200.7 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 84-0200.7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 84-0200.7 often in real-time on the comparison pages.
What if I can't find stock of 84-0200.7?
You can fill out our help required form which you can use to request a quote for 84-0200.7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.