Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
No stock
|
Buy Now | |
RS Americas
from US$1.85
|
5,161
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
1,977
in stock
|
Buy Now | |
element14
from US$1.03
|
1,977
in stock
|
Buy Now | |
Farnell
from US$0.86
|
1,977
in stock
|
Buy Now | |
Relay Specialties
from US$0.95
|
924
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
-
|
Buy Now | |
Carlton-Bates
from US$1.06
|
-
|
Buy Now |
Supply Voltage | 130V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 0.2 |
Average Bulb Life | 2000h |
Product Range | - |
Lamp, Miniature Bayonet, T-3 1/4, 130V | Newark Electronics |
LAMP, MINIATURE BAYONET, T-3 1/4, 130V | element14 |
CML | Relay Specialties |
T-3-1/4 Incandescent Lamp | RS |
╪10 mm Round Domed Top Clear Miniature Bayonet Base Indicator Lamp | Future Electronics |
Miniature Lamp, 130V, T-3 1/4, Miniature Bayonet Base, 2000 hrs | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 37Contacts |
---|---|
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 130V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 0.2 |
Average Bulb Life | 2000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 8-3995?
Additional datasheets, footprints and schematics for 8-3995 are listed on our Part Details page. You can also find images and similar parts to 8-3995 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-3995 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-3995 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-3995 fall under?
The 8-3995 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 8-3995 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-3995 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-3995 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-3995 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 8-3995.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-3995 often in real-time on the comparison pages.
What if I can't find stock of 8-3995?
You can fill out our help required form which you can use to request a quote for 8-3995 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.