Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Voltage | 18V |
---|---|
Power Rating | - |
Chuck Size | 13mm |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (20-Jun-2016) |
Battery Capacity | 1.3Ah |
Battery Type | NiCd |
Charge Time | 60min |
Chuck Capacity Max | 13mm |
Chuck Type | Keyless |
Drilling Capacity Concrete | 13mm |
Drilling Capacity Steel | 13mm |
Drilling Capacity Wood | 36mm |
Impact Rate Max | 19500BPM |
Impact Rate Min | 6000BPM |
Masonry Drilling Capacity | 13mm |
No Load Speed (RPM) | 0 - 400 / 0 - 1300 rpm |
No. of Speeds | 2 |
Supply Voltage V AC | 230V |
Torque Max | 42N-m |
Torque Min | 27N-m |
Torque Settings | 16 |
Where can I find additional details, specifications and documents for a 8391DWPQ?
Additional datasheets, footprints and schematics for 8391DWPQ are listed on our Part Details page. You can also find images and similar parts to 8391DWPQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8391DWPQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8391DWPQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8391DWPQ fall under?
The 8391DWPQ is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to 8391DWPQ when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8391DWPQ you can contact the distributor directly for product support, shipping queries etc.
Is the 8391DWPQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8391DWPQ have stock available?
There is no stock from authorised distributors for 8391DWPQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8391DWPQ often in real-time on the comparison pages.
What if I can't find stock of 8391DWPQ?
You can fill out our help required form which you can use to request a quote for 8391DWPQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.