Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | PCB Card Edge, Holes Only, No Clad |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.57mm |
External Height | 114.3mm |
External Width | 165.1mm |
Board Thickness | 1.57mm |
RoHS Compliant | Yes |
Pcb Plugboard, 22/44 @0.156"card Edge, Holes Only | Newark Electronics |
PLUGBORD, G PATTERN,4.5"X6.5",PLATED CNTS | Vector Electronics & Technology 838WE | RS Americas |
Where can I find additional details, specifications and documents for a 838WE?
Additional datasheets, footprints and schematics for 838WE are listed on our Part Details page. You can also find images and similar parts to 838WE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 838WE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 838WE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 838WE fall under?
The 838WE is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.
Can I view similar or alternative parts?
You can view similar parts to 838WE when available in the Prototyping Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 838WE you can contact the distributor directly for product support, shipping queries etc.
Is the 838WE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 838WE have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 838WE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 838WE often in real-time on the comparison pages.
What if I can't find stock of 838WE?
You can fill out our help required form which you can use to request a quote for 838WE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.