Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
External Height - Imperial | 1.5" |
---|---|
External Height - Metric | 38.1mm |
External Diameter - Imperial | 0.625" |
External Diameter - Metric | 15.875mm |
External Width - Imperial | 5" |
External Width - Metric | 127mm |
RoHS Compliant | Yes |
5/8 x 9/32 Oval Internal Thread Handle,5/8 X 9/32 OV X 5.00 Lg X 1-1/2 Ht | RAF 8372-1032-A-24 | RS Americas |
Oval Handle | Newark Electronics |
Where can I find additional details, specifications and documents for a 8372-1032-A-24?
Additional datasheets, footprints and schematics for 8372-1032-A-24 are listed on our Part Details page. You can also find images and similar parts to 8372-1032-A-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8372-1032-A-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8372-1032-A-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8372-1032-A-24 fall under?
The 8372-1032-A-24 is listed under Fasteners & Mechanical > Handles & Hardware > Handles > Equipment Handles.
Can I view similar or alternative parts?
You can view similar parts to 8372-1032-A-24 when available in the Equipment Handles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8372-1032-A-24 you can contact the distributor directly for product support, shipping queries etc.
Is the 8372-1032-A-24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8372-1032-A-24 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 8372-1032-A-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8372-1032-A-24 often in real-time on the comparison pages.
What if I can't find stock of 8372-1032-A-24?
You can fill out our help required form which you can use to request a quote for 8372-1032-A-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.