Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Shielded |
---|---|
No. of Conductors | 12Conductor |
Wire Gauge | 18AWG |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.48m |
RoHS Compliant | Yes |
Shielded Multiconductor Cable, 12 Conductor, 18Awg, 100Ft, 300V | Newark Electronics |
Audio/Control/Instrumentation Cable, 18Awg/12C, FEP/FEP, Foil+TC Braid, Red | Belden 83662 002100 | RS Americas |
Where can I find additional details, specifications and documents for a 83662 002100?
Additional datasheets, footprints and schematics for 83662 002100 are listed on our Part Details page. You can also find images and similar parts to 83662 002100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83662 002100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83662 002100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83662 002100 fall under?
The 83662 002100 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 83662 002100 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83662 002100 you can contact the distributor directly for product support, shipping queries etc.
Is the 83662 002100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 83662 002100 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 83662 002100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83662 002100 often in real-time on the comparison pages.
What if I can't find stock of 83662 002100?
You can fill out our help required form which you can use to request a quote for 83662 002100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.