Status: | Unknown |
---|---|
Series: | 83611 Series |
RoHS: | Unknown |
Prices starting from US$7.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.23
|
883
in stock
|
Buy Now | |
Chip One Stop
from US$12.50
|
102
in stock
|
Buy Now | |
Newark Electronics
from US$13.44
|
79
in stock
|
Buy Now | |
element14
from US$11.62
|
79
in stock
|
Buy Now | |
Farnell
from US$10.80
|
79
in stock
|
Buy Now | |
Avnet America
from US$12.28
|
-
|
Buy Now | |
RS Americas
from US$9.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 9Contacts |
---|---|
Gender | Plug |
Product Range | 83611 Series |
Contact Termination Type | Through Hole |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | Lead (27-Jun-2018) |
Approval Bodies | CSA UL |
Approval Category | E34763 |
Case Material | Nickel Plated |
Connector Type | D Sub |
Contact Resistance | 8mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
DC Current Max | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Material | Stainless Steel |
No. of Mating Cycles | 500 |
Operating Temperature Max | +125°C |
Operating Temperature Min | -55°C |
Pitch Spacing | 1.27mm |
Termination Method | Solder |
Withstand Voltage | 650V |
Working Voltage | 350V |
CMD VERTICAL PLUG 9 CIR W/JKPOST | RS |
Micro D Sub Connector, 83611 Series, Plug, 9, Through Hole, Through Hole, Gold Rohs Compliant: Yes |Molex 83611-9023 | Newark Electronics |
D-SUB CONN, PLUG, 9POS, PANEL | element14 |
Conn Commercial Micro-D PIN 9 POS 1.27mm Solder ST Thru-Hole 9 Terminal 1 Port Tube | Avnet America |
CMD VERTICAL PLUG 9 CIR W/JKPOST | Molex Incorporated 83611-9023 | RS Americas |
1.27mm Pitch Commercial Micro D, PCB Mount, Vertical Plug, 9 Circuits | Power and Signal Group |
Where can I find additional details, specifications and documents for a 83611-9023?
Additional datasheets, footprints and schematics for 83611-9023 are listed on our Part Details page. You can also find images and similar parts to 83611-9023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83611-9023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83611-9023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83611-9023 fall under?
The 83611-9023 is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 83611-9023 when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83611-9023 you can contact the distributor directly for product support, shipping queries etc.
Is the 83611-9023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83611-9023 have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 83611-9023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83611-9023 often in real-time on the comparison pages.
What if I can't find stock of 83611-9023?
You can fill out our help required form which you can use to request a quote for 83611-9023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.