Status: | Unknown |
---|---|
Series: | Two Way Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.55
|
No stock
|
Buy Now | |
RS Americas
from US$1.51
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
-
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
element14
from US$6.91
|
-
|
Buy Now | |
Carlton-Bates
from US$1.14
|
-
|
Buy Now | |
Relay Specialties
from US$0.49
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Range | Two Way Series |
---|---|
Termination | IDC / IDT |
Wire Size AWG Min | - |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Terminal Type | Wire Splice |
Insulator Colour | Blue |
Connector | Carlton-Bates |
Terminals 18 AWG BLUE 10A 2 WIRES | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.65 |
Average Bulb Life | 5000h |
Lamp, Wire Leaded, T-1 3/4, 28V | Newark Electronics |
CM Series 28 V 0.065 A 0.65 MSCP Butt Seal Wire Terminal Bulb | Future Electronics |
CML | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shelf | Steel |
---|
Where can I find additional details, specifications and documents for a 8361?
Additional datasheets, footprints and schematics for 8361 are listed on our Part Details page. You can also find images and similar parts to 8361 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8361 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8361 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8361 fall under?
The 8361 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 8361 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8361 you can contact the distributor directly for product support, shipping queries etc.
Is the 8361 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8361 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Carlton-Bates have stock available or on a lead time for 8361.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8361 often in real-time on the comparison pages.
What if I can't find stock of 8361?
You can fill out our help required form which you can use to request a quote for 8361 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.