Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
835993-000,
1-1196526-1 |
Prices starting from US$83.52
Distributor | Stock | ||
---|---|---|---|
Newark
from US$154.64
|
46
in stock
|
Buy Now | |
Rapid Electronics
from US$184.39
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$152.00
|
46
in stock
|
Buy Now | |
Heilind Electronics
from US$164.81
|
3
in stock
|
Buy Now | |
Avnet America
from US$130.85
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$164.81
|
1
in stock
|
Buy Now | |
Sager
from US$83.52
|
-
|
Buy Now | |
Farnell
from US$253.06
|
-
|
Buy Now |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
Color | Olive Drab |
Material | Aluminum |
TE Adapter Code | 41 |
Adapter Entry Size | 10 |
Cable Diameter Range | .313 – .5in, 7.9 – 12.7mm |
Cable Entry Diameter | .2 – 15.9mm, .01 – .63in |
Connector Detail Specification Number | MS27479, MS27480, MS27497, MS27665, MS27467, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27468, MS27481, MS27652, MS27661 |
Connector General Specification Number | MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I |
Connector Shell Size | 16, 17 |
Termination Device Included | TR10BI |
Style | Tinel-Lock Adapter |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Adapter Angle | 00 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Circular Mil Spec Strain Reliefs&adapters Adapter |Raychem Te Connectivity 835993-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters ADAPTER | Rapid Electronics |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCTXR41AB00-1610BI | Heilind Electronics |
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters ADAPTER | Sager |
Where can I find additional details, specifications and documents for a 835993-000?
Additional datasheets, footprints and schematics for 835993-000 are listed on our Part Details page. You can also find images and similar parts to 835993-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 835993-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 835993-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 835993-000 fall under?
The 835993-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 835993-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 835993-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 835993-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 835993-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Avnet America have stock available or on a lead time for 835993-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 835993-000 often in real-time on the comparison pages.
What if I can't find stock of 835993-000?
You can fill out our help required form which you can use to request a quote for 835993-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.