Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.09
Plating Material | Tin |
---|---|
Weight per Piece | 11.416g |
Splice Material | Copper |
Splice Features | Standard |
Terminal & Splice Type | Splice |
Outside Diameter | .539in, 13.7mm |
Wire Size | 34 – 35mm², 2AWG, 52600 – 83700CMA |
Overall Length | .64in, 16.26mm |
Barrel Inside Diameter | .37in, 9.39mm |
Material Thickness | .073in, 1.85mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 20 |
Serrated | Yes |
Product Type | Splice |
Accessory Type | Splice |
Sealable | No |
Splice Type | Parallel Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Wire/Cable Type | Copper |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
SPLICE,SOLIS PARA 2 Splice Type: Parallel Splice Wire Size: 2 AWG Wire Size: 34 – 35 mm² Sealable: No Splice Features: Serrated Parallel Splice 2 AWG 34 – 35 mm² | Electrical Wire Splice | Part Number: 8-35187-3 | Internal Number: 8-35187-3 | TE Connectivity | TE Store |
Splice,solis Para 2 Rohs Compliant: Yes |Amp Te Connectivity 8-35187-3 | Newark Electronics |
Splice Terminal 2AWG 16.26mm 13.69mm Tin Loose Piece | Avnet America |
SPLICE, SOLIS PARA 2 | TE Connectivity 8-35187-3 | RS Americas |
Where can I find additional details, specifications and documents for a 8-35187-3?
Additional datasheets, footprints and schematics for 8-35187-3 are listed on our Part Details page. You can also find images and similar parts to 8-35187-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-35187-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-35187-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-35187-3 fall under?
The 8-35187-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-35187-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-35187-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-35187-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-35187-3 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 8-35187-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-35187-3 often in real-time on the comparison pages.
What if I can't find stock of 8-35187-3?
You can fill out our help required form which you can use to request a quote for 8-35187-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.