Status: | Unknown |
---|---|
Series: | 835 Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$1.51
|
11,005
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.65
|
26,200
in stock
|
Buy Now |
![]() |
TTI Europe
from US$1.38
|
22,300
in stock
|
Buy Now |
![]() |
Rutronik
from US$1.45
|
6,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.02
|
2,349
in stock
|
Buy Now |
![]() |
TME
from US$1.11
|
1,899
in stock
|
Buy Now |
![]() |
Farnell
from US$1.42
|
1,894
in stock
|
Buy Now |
![]() |
element14
from US$1.48
|
1,852
in stock
|
Buy Now |
![]() |
CoreStaff
from US$1.03
|
380
in stock
|
Buy Now |
![]() |
RS Americas
from US$1.92
|
237
in stock
|
Buy Now |
![]() |
Conrad
from US$2.45
|
100
in stock
|
Buy Now |
![]() |
Micros
from US$1.01
|
100
in stock
|
Buy Now |
![]() |
TTI Americas
from US$1.03
|
99
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$1.09
|
11
in stock
|
Buy Now |
![]() |
Sager
from US$1.24
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.97
|
-
|
Buy Now |
![]() |
Ozdisan
from US$2.25
|
-
|
Buy Now |
Buy Now |
Product Range | 835 Series |
---|---|
Accessory Type | Cap Flush Mount |
Body Diameter | 9.2mm |
External Length / Height | 20.5mm |
For Use With | Miniature Fuse Holders |
Fuse Current | 16A |
Fuse Holder Type | Cartridge Fuse Holder |
Fuse Size Held | 5mm x 20mm |
Fuse Size Metric | 5mm x 20mm |
Height | 20.5mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
5 x 20 mm Panel Mount, Shock Safe Flush Mount Fuse Holder Cap | Future Electronics |
FUSEHOLDER 6.3AMP 250V | TTI Europe |
5x20mm Fuseholder Cap 250V 6.3A | RS |
FuseCarrier bayonet fixing 5x20 | Rutronik |
Fuse Holder, 5 X 20Mm, Panel Mount | Newark Electronics |
Adapter | TME |
CAP, FUSEHOLDER, 20X5MM, FLUSH MOUNT | Farnell |
Polyamide PCB Mount Fuse Holder Cover For 5 x 20mm Fuse, IP40 | RS Americas |
Littelfuse 83500000005 Sicherungshalter 1 St. Tape on Full reel | Conrad |
FLUSH MNT HOLDERCAP 5X20 FUSES | TTI Americas |
6.3 AMP 250V SHOCKSAFE HLDER | TTI Asia |
Where can I find additional details, specifications and documents for a 83500000005?
Additional datasheets, footprints and schematics for 83500000005 are listed on our Part Details page. You can also find images and similar parts to 83500000005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83500000005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83500000005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83500000005 fall under?
The 83500000005 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 83500000005 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83500000005 you can contact the distributor directly for product support, shipping queries etc.
Is the 83500000005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83500000005 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Rutronik and Newark Electronics have stock available or on a lead time for 83500000005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83500000005 often in real-time on the comparison pages.
What if I can't find stock of 83500000005?
You can fill out our help required form which you can use to request a quote for 83500000005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.