Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.79
|
No stock
|
Buy Now | |
TE Store
from US$5.71
|
211
in stock
|
Buy Now | |
Newark Electronics
from US$6.49
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$5.91
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$5.82
|
150
in stock
|
Buy Now | |
Distrelec
from US$3.52
|
150
in stock
|
Buy Now | |
Avnet America
from US$3.30
|
-
|
Buy Now | |
RS Americas
from US$4.10
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Weight per Piece | 16.612g |
Splice Features | Standard |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 100µin |
Contact Plating Material | Tin |
Barrel Inside Diameter | .296in, 7.52mm |
Overall Length | 1.14in, 28.96mm |
Outside Diameter | 11.76mm, .463in |
Wire Size | 21mm², 4AWG, 33100 – 52600CMA |
Material Thickness | .073in, 1.85mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 20 |
Packaging Method | Loose Piece |
Sealable | No |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Serrated | No |
Insulated | No |
Product Type | Splice |
Splice Type | Butt Splice |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
SPLICE,SOLIS BUTT 4 Splice Type: Butt Splice Wire Size: 4 AWG Wire Size: 21 mm² Sealable: No Splice Features: Standard Butt Splice 4 AWG 21 mm² | Electrical Wire Splice | Part Number: 8-34323-3 | Internal Number: 8-34323-3 | TE Connectivity | TE Store |
Terminals Splice Solis Butt 4 Rohs Compliant: Yes |Amp Te Connectivity 8-34323-3 | Newark Electronics |
Terminals SPLICE SOLIS BUTT 4 | Rapid Electronics |
TE Connectivity SPLICE SOLIS BUTT 4 Terminals SPLICE SOL | Distrelec |
Splice Terminal 4AWG 28.96mm 11.76mm Tin Loose Piece | Avnet America |
Splice, Solis Butt 4 | TE Connectivity 8-34323-3 | RS Americas |
Where can I find additional details, specifications and documents for a 8-34323-3?
Additional datasheets, footprints and schematics for 8-34323-3 are listed on our Part Details page. You can also find images and similar parts to 8-34323-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34323-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34323-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34323-3 fall under?
The 8-34323-3 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-34323-3 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34323-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34323-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34323-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 8-34323-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34323-3 often in real-time on the comparison pages.
What if I can't find stock of 8-34323-3?
You can fill out our help required form which you can use to request a quote for 8-34323-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.