834-2000 Sensors by TE Connectivity

MODEL 834 ACCEL,2000G RANGE / Bag

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$112.73

Distributor Stock
Logo for Newark
Newark
from US$112.73
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$122.79
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Model 834 Accel,2000G Range/Bag |Te Connectivity Sensors 834-2000 | Newark Electronics
ACCELEROMETER 834 | TE Connectivity 834-2000 | RS Americas
Accelerometer Triple ±2000g 3V to 5.5V 0.62mV/g 6-Pin CSMD | Avnet America
Accelerometers MODEL 834ACCEL,2000G RANGE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 834-2000?

Additional datasheets, footprints and schematics for 834-2000 are listed on our Part Details page. You can also find images and similar parts to 834-2000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 834-2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 834-2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 834-2000 fall under?

The 834-2000 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to 834-2000 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 834-2000 you can contact the distributor directly for product support, shipping queries etc.

Is the 834-2000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 834-2000 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for 834-2000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 834-2000 often in real-time on the comparison pages.

What if I can't find stock of 834-2000?

You can fill out our help required form which you can use to request a quote for 834-2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay