Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Material | Aluminium |
---|---|
Overall Length | 22.86mm |
RoHS Compliant | Yes |
Led Mounting Spacer, Bi-Lead, 5Mm Led | Newark Electronics |
╪ 0.197 x 0.9 inch Natual Nylon Self Aligning T-1 3/4 LED Spacer Mount | Future Electronics |
LED SPACER | Keystone Electronics 8341 | RS Americas |
Customer Item | Carlton-Bates |
LED Mounting Hardware .90 T1 3/4 BI-LEAD .197 (5mm) DIA | Sager |
Where can I find additional details, specifications and documents for a 8341?
Additional datasheets, footprints and schematics for 8341 are listed on our Part Details page. You can also find images and similar parts to 8341 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8341 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8341 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8341 fall under?
The 8341 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 8341 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8341 you can contact the distributor directly for product support, shipping queries etc.
Is the 8341 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8341 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 8341.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8341 often in real-time on the comparison pages.
What if I can't find stock of 8341?
You can fill out our help required form which you can use to request a quote for 8341 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.