Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.06
|
255
in stock
|
Buy Now | |
TTI Europe
from US$1.72
|
46,800
in stock
|
Buy Now | |
TE Store
from US$4.34
|
5,069
in stock
|
Buy Now | |
Newark Electronics
from US$2.80
|
2,949
in stock
|
Buy Now | |
element14
from US$2.15
|
2,949
in stock
|
Buy Now | |
Farnell
from US$2.05
|
2,949
in stock
|
Buy Now | |
Future Electronics
from US$1.97
|
-
|
Buy Now | |
Avnet America
from US$2.26
|
-
|
Buy Now | |
RS Americas
from US$2.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Number of Positions | 14 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 118.11 – 196.85µin, 3 – 5µm |
Contact Mating Area Plating Material | Tin |
Contact Design | Dual Beam |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Connector Length | 22.4mm, .881in |
コネクタの高さ | 6.9mm |
Connector Height | .27in, 6.9mm |
PCB Thickness (Recommended) | 1.6mm, .062in |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VDC, 100VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Red |
Mating Entry Location | Top |
Housing Material | PA 4.6 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Contact Retention Type Within Housing | Press-Fit |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
Polarization | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Assembly Process Feature | Vacuum Tape |
Packaging Method | Reel |
Packaging Quantity | 900 |
実装方法 | Reel |
Header Type | Shrouded |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Type of Connector | Female-on-Board |
Connector & Housing Type | Receptacle |
Connector Type | Connector Assembly |
Connector System | Board-to-Board |
Termination Post & Tail Length | 5.3mm, .208in |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C |
14P SMT FMALE TOP ENTRY | TTI Europe |
MICRO-MATCH SMD FTE Connector System: Board-to-Board Number of Positions: 14 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: Without Board-to-Board 14 1.27 mm .05" | Female-On-Board Connector & Top Entry | Part Number: 8-338069-4 | Internal Number: 8-338069-4 | TE Connectivity | TE Store |
Connector, Rcpt, 14Pos, 1Rows, 1.27Mm Rohs Compliant: Yes |Amp Te Connectivity 8-338069-4 | Newark Electronics |
CONNECTOR, RCPT, 14POS, 1ROWS, 1.27MM | element14 |
Connector,F-o-B,SMD,Micro-MaTch,14 Way | RS |
14 Position Pin Headers Red 1.27 mm Pitch Surface Mount Receptacle | Future Electronics |
Conn FFC Connector F 14 POS 2.54mm Solder ST SMD T/R | Avnet America |
Micro-Match Series 2.54mm 14 Way 2 Row Straight PCB Socket Smnt Female-On-Board | TE Connectivity 8-338069-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | Micro-MaTch Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Colour | Red |
Contact Resistance | 50mohm |
Contact Termination | Surface Mount Vertical |
Flammability Rating | UL94V-0 |
Lead Spacing | 1.27mm |
Material | Glass Filled Polyester |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 230V |
Where can I find additional details, specifications and documents for a 8-338069-4?
Additional datasheets, footprints and schematics for 8-338069-4 are listed on our Part Details page. You can also find images and similar parts to 8-338069-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-338069-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-338069-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-338069-4 fall under?
The 8-338069-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-338069-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-338069-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-338069-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-338069-4 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8-338069-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-338069-4 often in real-time on the comparison pages.
What if I can't find stock of 8-338069-4?
You can fill out our help required form which you can use to request a quote for 8-338069-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.