Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-8-0033465-2,
CM7664-000 |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 5.977g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13 â 15mm², 6AWG, 20800 â 33100CMA |
Stud Diameter | .25in, 6.35mm |
Overall Length | 1.246in, 31.65mm |
Barrel Inside Diameter | .232in, 5.893mm |
Tongue Thickness | 1.52mm, .06in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Sealable | No |
Shape Description | RING-049 |
Stud Size | M6 |
Insulated | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Terminal, inal, Solis R 6 1/4 | TE Connectivity 8-33465-2 | RS Americas |
TERMINAL,SOLIS R 6 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 â 15 mm² Wire Size: 20800 â 33100 CMA Stud Size: M6 Closed Ring Tongue Terminal 6 AWG 13 â 15 mm² 20800 â 33100 CMA | Ring Terminal | Part Number: 8-33465-2 | Internal Number: 8-33465-2 | Alias Number: AMP-8-0033465-2 | TE Connectivity | TE Store |
Terminal,solis R 6 1/4 |Amp Te Connectivity 8-33465-2 | Newark Electronics |
Ring Tongue Terminal 6AWG 31.65mm 15.88mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 15mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-33465-2?
Additional datasheets, footprints and schematics for 8-33465-2 are listed on our Part Details page. You can also find images and similar parts to 8-33465-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-33465-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-33465-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-33465-2 fall under?
The 8-33465-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-33465-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-33465-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-33465-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-33465-2 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 8-33465-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-33465-2 often in real-time on the comparison pages.
What if I can't find stock of 8-33465-2?
You can fill out our help required form which you can use to request a quote for 8-33465-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.