Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3,995.00
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
22,143
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
5,167
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
3,750
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Carlton-Bates
from US$0.19
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
Analyzer Functions | Current, Energy, Frequency, Harmonics, Power, Voltage |
---|---|
No. of Channels | 1 Channel |
Voltage Range rms | 2V to 1kV |
Bandwidth | 69Hz |
External Height | 240mm |
External Width | 180mm |
RoHS Compliant | Yes |
Analyzer, Power, 3Phase, 1Kv, 10Ka | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bore Size | 0.157" |
---|---|
Overall Length | 0.5" |
Wire Diameter | 0.197" |
RoHS Compliant | Yes |
LED SPACER | Heilind Electronics |
Keystone 8333 Spacer 5mm LED 12.7mm - Pack of 25 | Rapid Electronics |
Self-Aligning T-1 3/4 Nylon Length .45 inch Ref. .12 inch | Future Electronics |
Spacer | RS Americas |
Customer Item | Carlton-Bates |
LED Mounting Hardware .50 T1 3/4 BI-LEAD .197 (5mm) DIA | Sager |
Where can I find additional details, specifications and documents for a 8333?
Additional datasheets, footprints and schematics for 8333 are listed on our Part Details page. You can also find images and similar parts to 8333 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8333 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8333 fall under?
The 8333 is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Power & Appliance Testers > Power Analysis Testers.
Can I view similar or alternative parts?
You can view similar parts to 8333 when available in the Power Analysis Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8333 you can contact the distributor directly for product support, shipping queries etc.
Is the 8333 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8333 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Newark Electronics and Future Electronics have stock available or on a lead time for 8333.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8333 often in real-time on the comparison pages.
What if I can't find stock of 8333?
You can fill out our help required form which you can use to request a quote for 8333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.