Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 2Core |
Wire Gauge | 18AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Colour | White |
No. of Max Strands x Strand Size | 19 x 30AWG |
Conductor Material | Silver Plated Copper |
Jacket Material | TFE |
External Diameter | 4.55mm |
Voltage Rating | 600Vrms |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Multiconductor Cable, 2C/18AWG, 19x30, SPC, TFE ins, Braid, White TFE jkt | Belden 83321E 009100 | RS Americas |
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 100Ft, 600V | Newark Electronics |
SHLD FLEX CABLE, 2COND, 18AWG, 30.5M | Farnell |
Where can I find additional details, specifications and documents for a 83321E 009100?
Additional datasheets, footprints and schematics for 83321E 009100 are listed on our Part Details page. You can also find images and similar parts to 83321E 009100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83321E 009100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83321E 009100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83321E 009100 fall under?
The 83321E 009100 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 83321E 009100 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83321E 009100 you can contact the distributor directly for product support, shipping queries etc.
Is the 83321E 009100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83321E 009100 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 83321E 009100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83321E 009100 often in real-time on the comparison pages.
What if I can't find stock of 83321E 009100?
You can fill out our help required form which you can use to request a quote for 83321E 009100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.