Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1196504-6,
833081-000 |
Adhesive Pre-Coat | No |
---|---|
Material Systems Code | 10 |
Material Code | 3 |
Material | Semi-Rigid Modified Polyolefin |
Lipped | No |
Inside Diameter as Supplied | .8in, 20.3mm |
Approved Standards | SAE AS81765/1 Type I |
Zugelassene Standards | SAE AS81765/1 Type I |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 203 |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Adhesive Options | /42 Precoat |
Molded Part Shape | Straight |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Cable Accessories Boot Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 203A312-3-0 | Sager |
Where can I find additional details, specifications and documents for a 833081-000?
Additional datasheets, footprints and schematics for 833081-000 are listed on our Part Details page. You can also find images and similar parts to 833081-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 833081-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 833081-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 833081-000 fall under?
The 833081-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 833081-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 833081-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 833081-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 833081-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 833081-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 833081-000 often in real-time on the comparison pages.
What if I can't find stock of 833081-000?
You can fill out our help required form which you can use to request a quote for 833081-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.