Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1196504-3,
833035-000 |
Prices starting from US$138.48
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$138.48
|
-
|
Buy Now |
Adhesive Pre-Coat | Yes |
---|---|
材質システム コード | 10 |
Material Code | 3 |
Material | Semi-Rigid Modified Polyolefin |
Number of Branches/Legs | 3 |
Adhesive Options | /42 Precoat |
Molded Part Shape Code | 302A |
Fluid/Chemical Resistance | Occasional exposure to fluids |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Molded Part Shape | T Shape |
Size Code | 834 |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Where can I find additional details, specifications and documents for a 833035-000?
Additional datasheets, footprints and schematics for 833035-000 are listed on our Part Details page. You can also find images and similar parts to 833035-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 833035-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 833035-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 833035-000 fall under?
The 833035-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 833035-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 833035-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 833035-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 833035-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 833035-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 833035-000 often in real-time on the comparison pages.
What if I can't find stock of 833035-000?
You can fill out our help required form which you can use to request a quote for 833035-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.