Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Standoff Material | Aluminum |
---|---|
Thread Size - Imperial | 4-40 |
Standoff Type | Round Female |
Body Length | 19.05mm |
Overall Length | 19.05mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Spacer/Standoff, Round Al 0.25Inx19.05Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Height | 9.1mm |
---|---|
External Diameter | 5mm |
Spacer Material | Aluminium |
Accessory Type | Self Aligning Spacer |
Body Diameter | 0.197" |
Bore Size | 4mm |
External Depth | 0.16" |
External Thread Length | 0.16" |
RoHS Compliant | Yes |
Spacer 5mm LED 9,14mm | Schukat Electronic |
Self-Aligning T-1 3/4 Nylon .360 inch Long LED Spacer Mount | Future Electronics |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Set Screw Connector, 1 inch, Steel, with Nylon Insulated Throat | T&B Fittings by ABB 8325 | RS Americas |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 8325?
Additional datasheets, footprints and schematics for 8325 are listed on our Part Details page. You can also find images and similar parts to 8325 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8325 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8325 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8325 fall under?
The 8325 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.
Can I view similar or alternative parts?
You can view similar parts to 8325 when available in the Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8325 you can contact the distributor directly for product support, shipping queries etc.
Is the 8325 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8325 have stock available?
Authorised distributors including Schukat Electronic, RS Americas, Newark Electronics, Future Electronics and Carlton-Bates have stock available or on a lead time for 8325.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8325 often in real-time on the comparison pages.
What if I can't find stock of 8325?
You can fill out our help required form which you can use to request a quote for 8325 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.