Status: | Unknown |
---|---|
Series: | 832 Series |
RoHS: | Unknown |
Gender | Header |
---|---|
Pitch Spacing | 10.16mm |
No. of Positions | 3Ways |
Rated Current | 76A |
Rated Voltage | 1kV |
Block Orientation | Through Hole Vertical |
Product Range | 832 Series |
SVHC | No SVHC (27-Jun-2018) |
THT Male Header 1000V 3-Pole | Schukat Electronic |
THT male header | RS |
Terminal Block, Header, 3Pos, Th | Newark Electronics |
TERMINAL BLOCK, HEADER, 3WAY, TH | element14 |
Wago PCB Header, Straight, Contacts - 3, Rows - 1 | Distrelec |
Where can I find additional details, specifications and documents for a 832-3603?
Additional datasheets, footprints and schematics for 832-3603 are listed on our Part Details page. You can also find images and similar parts to 832-3603 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 832-3603 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 832-3603 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 832-3603 fall under?
The 832-3603 is listed under WAGO Parts.
Can I view similar or alternative parts?
You can view similar parts to 832-3603 when available in the WAGO Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 832-3603 you can contact the distributor directly for product support, shipping queries etc.
Is the 832-3603 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 832-3603 have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 832-3603.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 832-3603 often in real-time on the comparison pages.
What if I can't find stock of 832-3603?
You can fill out our help required form which you can use to request a quote for 832-3603 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.