Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Microswitch Type | Subminiature |
---|---|
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
RoHS Compliant | Yes |
M/Sw 83229 M5 SPCO Solder | RS |
Microswitch Sub-subminiature 83229 Series 8322 | Rapid Electronics |
Subsw 05A Threaded Barrel Rohs Compliant: Yes |Crouzet 83229001 | Newark Electronics |
Limit Switch, Plunger, Polyamide, NO/NC, 250V | Crouzet 83229001 | RS Americas |
Where can I find additional details, specifications and documents for a 83229001?
Additional datasheets, footprints and schematics for 83229001 are listed on our Part Details page. You can also find images and similar parts to 83229001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83229001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83229001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83229001 fall under?
The 83229001 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 83229001 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83229001 you can contact the distributor directly for product support, shipping queries etc.
Is the 83229001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 83229001 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for 83229001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83229001 often in real-time on the comparison pages.
What if I can't find stock of 83229001?
You can fill out our help required form which you can use to request a quote for 83229001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.