Status: | Unknown |
---|---|
Series: | Round Aliminium Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$60.35
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
4,492
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
1,497
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
1,300
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$83.55
|
-
|
Buy Now | |
Carlton-Bates
from US$0.18
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
Standoff Material | Aluminum |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Round Female |
Body Length | 9.525mm |
Product Range | Round Aliminium Series |
Overall Length | 9.525mm |
SPACER/STANDOFF, ROUND AL 0.25INX9.525MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Height | 8.1mm |
---|---|
External Diameter | 5mm |
Spacer Material | Aluminium |
Accessory Type | Self Aligning Spacer |
Body Diameter | 0.197" |
Bore Size | 4mm |
External Depth | 0.12" |
External Thread Length | 0.12" |
RoHS Compliant | Yes |
LED SPACER | Heilind Electronics |
Self-Aligning T-1 3/4 Natural Nylon .320 inch Long LED Spacer Mount | Future Electronics |
LED SPACER MOUNTS BI-LEAD .320 | Rutronik |
Spacer | Newark Electronics |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
LED Mounting Hardware .32 T1 3/4 BI-LEAD .197 (5mm) DIA | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 8322?
Additional datasheets, footprints and schematics for 8322 are listed on our Part Details page. You can also find images and similar parts to 8322 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8322 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8322 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8322 fall under?
The 8322 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to 8322 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8322 you can contact the distributor directly for product support, shipping queries etc.
Is the 8322 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8322 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Rutronik and Newark Electronics have stock available or on a lead time for 8322.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8322 often in real-time on the comparison pages.
What if I can't find stock of 8322?
You can fill out our help required form which you can use to request a quote for 8322 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.