Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
4,150
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
4,150
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
4,150
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
4,150
in stock
|
Buy Now | |
TE Store
from US$0.96
|
2,520
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Weight per Piece | 2.993g |
---|---|
Insulation Material | Vinyl |
Splice Material | Brass |
Plating Material | Unplated |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Housing Material | PVC |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Comment | Recommended for UL applications. |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Insulated | Yes |
Sealable | No |
Serrated | No |
Product Type | Splice |
Terminals Rcpt Faston Splice 22-10 |Amp Te Connectivity 8-321235-1 | Newark Electronics |
Terminals RCPT FASTON SPLICE 22-10 | Rapid Electronics |
TE Connectivity - AMP Splice RECEPT FASTON SPLICE 22-10 | Distrelec |
RECEPT, FASTON SPLICE 22-10 Splice Type: Butt Splice Wire Size: 22 – 10 AWG Wire Size: .33 – 6 mm² Sealable: No Splice Capacity: 1 Butt Splice 22 – 10 AWG .33 – 6 mm² | Electrical Wire Splice | Part Number: 8-321235-1 | Internal Number: 8-321235-1 | TE Connectivity | TE Store |
Splice Terminal 10-22AWG 66.68mm 10.39mm Tin Loose Piece | Avnet America |
RECEPT, FASTON SPLICE 22-10 | TE Connectivity 8-321235-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-321235-1?
Additional datasheets, footprints and schematics for 8-321235-1 are listed on our Part Details page. You can also find images and similar parts to 8-321235-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-321235-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-321235-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-321235-1 fall under?
The 8-321235-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-321235-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-321235-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-321235-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-321235-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 8-321235-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-321235-1 often in real-time on the comparison pages.
What if I can't find stock of 8-321235-1?
You can fill out our help required form which you can use to request a quote for 8-321235-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.