Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
700
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
2,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
1,375
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
36
in stock
|
Buy Now | |
Farnell
from US$4.37
|
27
in stock
|
Buy Now | |
RS Americas
from US$21.54
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$56.12
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Carlton-Bates
from US$0.18
|
-
|
Buy Now | |
Sager
from US$20.27
|
-
|
Buy Now |
Height | 7.6mm |
---|---|
External Diameter | 5mm |
Spacer Material | Aluminium |
Accessory Type | Self Aligning Spacer |
Body Diameter | 0.197" |
Bore Size | 4mm |
External Depth | 0.11" |
External Thread Length | 0.11" |
RoHS Compliant | Yes |
Spacer 5mm LED 7,62mm | Schukat Electronic |
Keystone 8321 Spacer 5mm LED 7.6mm - Pack of 25 | Rapid Electronics |
5mm LED spacer 7.6mm high 8321 | RS |
Self-Aligning T-1 3/4 Natural Nylon .300 inch Long LED Spacer Mount | Future Electronics |
SELF-ALIGNING LED SPACER, T-1 3/4, NYLON | element14 |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Aluminum |
---|---|
Thread Size - Imperial | 4-40 |
Standoff Type | Round Female |
Body Length | 6.35mm |
Overall Length | 6.35mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Spacer/Standoff Round Al 0.25In X 6.35Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threadless Connector, 1 inch, Malleable Iron, Use with Rigid/IMC Conduit | T&B Fittings by ABB 8321 | RS Americas |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 8321?
Additional datasheets, footprints and schematics for 8321 are listed on our Part Details page. You can also find images and similar parts to 8321 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8321 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8321 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8321 fall under?
The 8321 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 8321 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8321 you can contact the distributor directly for product support, shipping queries etc.
Is the 8321 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8321 have stock available?
Authorised distributors including Schukat Electronic, Rapid Electronics, RS, Future Electronics and Farnell have stock available or on a lead time for 8321.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8321 often in real-time on the comparison pages.
What if I can't find stock of 8321?
You can fill out our help required form which you can use to request a quote for 8321 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.