Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Silicon Family Name | BCM2xxx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A53 |
Silicon Core Number | BCM2837B0 |
Kit Contents | Raspberry Pi 3 Model B+ SBC 16GB MicroSD Card w/NOOBS Sys Installer Pwr Supply Case Cable Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 83-20187RK?
Additional datasheets, footprints and schematics for 83-20187RK are listed on our Part Details page. You can also find images and similar parts to 83-20187RK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 83-20187RK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 83-20187RK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 83-20187RK fall under?
The 83-20187RK is listed under element14 Parts.
Can I view similar or alternative parts?
You can view similar parts to 83-20187RK when available in the element14 Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 83-20187RK you can contact the distributor directly for product support, shipping queries etc.
Is the 83-20187RK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 83-20187RK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 83-20187RK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 83-20187RK often in real-time on the comparison pages.
What if I can't find stock of 83-20187RK?
You can fill out our help required form which you can use to request a quote for 83-20187RK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.