832-0050 Sensors by TE Connectivity

MODEL 832 ACCEL,50G RANGE / Bag

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$204.71

Distributor Stock
Logo for Distrelec
Distrelec
from US$246.52
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$204.71
4
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$211.04
4
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$213.00
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$255.89
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Model 832 Accel 50G Range |Te Connectivity 832-0050 | Newark Electronics
Accelerometers ACCELEROMETER 832 | Rapid Electronics
TE Connectivity MODEL 832 ACCEL 50G RANGE Accelerometers | Distrelec
ACCELEROMETER 832 | TE Connectivity 832-0050 | RS Americas
Accelerometer Triple ±50g 3.3V to 5.5V 25mV/g 6-Pin CSMD | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 832-0050?

Additional datasheets, footprints and schematics for 832-0050 are listed on our Part Details page. You can also find images and similar parts to 832-0050 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 832-0050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 832-0050 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 832-0050 fall under?

The 832-0050 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to 832-0050 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 832-0050 you can contact the distributor directly for product support, shipping queries etc.

Is the 832-0050 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 832-0050 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 832-0050.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 832-0050 often in real-time on the comparison pages.

What if I can't find stock of 832-0050?

You can fill out our help required form which you can use to request a quote for 832-0050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay