Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.02
|
17
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
902
in stock
|
Buy Now | |
Conrad
from US$3.19
|
57
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Newark Electronics
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$30.63
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now |
Height | 7.1mm |
---|---|
External Diameter | 5mm |
Accessory Type | Self Aligning Spacer |
Body Diameter | 0.197" |
Bore Size | 4mm |
External Depth | 0.09" |
External Thread Length | 0.09" |
For Use With | T-1 3/4 LEDs |
RoHS Compliant | Yes |
Self-Aligning T-1 3/4 Natural Nylon 0.320 inch Long LED Spacer Mount | Future Electronics |
T-1 3/4 NATURAL NYLON LED SPACER | Rutronik |
Spacer | RS Americas |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
SELF-ALIGNING LED SPACER, T-1 3/4, NYLON | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shelf | Steel |
---|---|
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 8320?
Additional datasheets, footprints and schematics for 8320 are listed on our Part Details page. You can also find images and similar parts to 8320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8320 fall under?
The 8320 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 8320 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8320 you can contact the distributor directly for product support, shipping queries etc.
Is the 8320 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8320 have stock available?
Authorised distributors including Future Electronics, Conrad, RS, Rutronik and Newark Electronics have stock available or on a lead time for 8320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8320 often in real-time on the comparison pages.
What if I can't find stock of 8320?
You can fill out our help required form which you can use to request a quote for 8320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.