Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.10
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
1,782
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
535
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
Height | 6.6mm |
---|---|
External Diameter | 5mm |
Accessory Type | Self Aligning Spacer |
Body Diameter | 0.197" |
Bore Size | 4mm |
External Depth | 0.065" |
For Use With | T-1 3/4 LEDs |
RoHS Compliant | Yes |
LED SPACER | Heilind Electronics |
Self-Aligning T-1 3/4 Natural Nylon .220 inch Long LED Spacer Mount | Future Electronics |
T-1 3/4 NATURAL NYLON LED SPACER | Rutronik |
Self Aligning Spacer For T-1 3/4 Led | Newark Electronics |
LED SPACER | Keystone Electronics 8319 | RS Americas |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
LED Mounting Hardware .26 T1 3/4 BI-LEAD .197 (5mm) DIA | Sager |
Where can I find additional details, specifications and documents for a 8319?
Additional datasheets, footprints and schematics for 8319 are listed on our Part Details page. You can also find images and similar parts to 8319 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8319 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8319 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8319 fall under?
The 8319 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 8319 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8319 you can contact the distributor directly for product support, shipping queries etc.
Is the 8319 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8319 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Rutronik and Newark Electronics have stock available or on a lead time for 8319.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8319 often in real-time on the comparison pages.
What if I can't find stock of 8319?
You can fill out our help required form which you can use to request a quote for 8319 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.